Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325013-MRF393
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Mounting: Chassis Mount
Power - Max: 100W
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 16A
Gain: 8.5dB
Transistor Type: 2 NPN (Dual) Common Emitter
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 5V
Supplier Device Package: 744A-01, Style 1
Temperature Range - Operating: 200°C (TJ)
Case / Package: 744A-01
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 1465-1183
RoHS Status: ROHS3 Compliant
RF Transistor 2 NPN (Dual) Common Emitter 30V 16A 100W Chassis Mount 744A-01, Style 1
RF TRANS 2NPN EMITTR 30V 744A-01
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1325013-MRF393 | 1465-1183-ND | MRF393 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3; 744A-01 | 744A-01 | |
| Packing Method | Tray; Tray | Tray | |
| TJ | 200 C (392 F) |