The 1028374-MRF323 is an NPN silicon power transistor designed for RF applications, specifically optimized for wideband large-signal driver and predriver amplifier stages within the 200,Äì500 MHz frequency range. It operates at a maximum output power of 20 W and is guaranteed to perform at 400 MHz with a collector-emitter voltage of 28 V. The device features a minimum power gain of 10 dB and an efficiency of at least 50%. This transistor has been tested for load mismatch at all phase angles with a voltage standing wave ratio (VSWR) of 30:1, ensuring reliability in various operating conditions. The gold metallization system enhances its durability, while computer-controlled wirebonding provides consistent input impedance. The MRF323 is packaged in a 244-04 case style and is suitable for chassis mounting.
Win Source Part Number: 1028374-MRF323
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 10
Power - Max: 20W
Voltage - Collector Emitter Breakdown (Max): 33V
Current - Collector (Ic) (Max): 2.2A
Gain: 11dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 1A, 5V
Mounting Type: Chassis Mount
Package / Case: 244-04
Supplier Device Package: 244-04, STYLE 1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: MACOM Technology Solutions
Other Names: 1465-1180
RF Transistor NPN 33V 2.2A 20W Chassis Mount 244-04, STYLE 1
TRANS RF NPN 33V 1.1A 244-04
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1028374-MRF323 | 1465-1180-ND | MRF323 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | 244-04 | |
| Power Gain | 11 dB |