Microchip Technology, Inc. Single FETs, MOSFETs MSC035SMA170B4

Description
N-Channel 1700V 68A (Tc) 370W (Tc) Through Hole TO-247-4
Request a Quote Datasheet
Description
N-Channel 1700V 68A (Tc) 370W (Tc) Through Hole TO-247-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 150-MSC035SMA170B4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-MSC035SMA170B4-ND
Single FETs, MOSFETs 150-MSC035SMA170B4-ND
N-Channel 1700V 68A (Tc) 370W (Tc) Through Hole TO-247-4

N-Channel 1700V 68A (Tc) 370W (Tc) Through Hole TO-247-4

Buy Now Datasheet
MOSFETs - 2419258 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419258
MOSFETs 2419258
MOSFET SIC 1700 V 35 mOhm TO-247-4

MOSFET SIC 1700 V 35 mOhm TO-247-4

Supplier's Site
MOSFETs - 2419257 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419257
MOSFETs 2419257
MOSFET SIC 1700 V 35 mOhm TO-247-4

MOSFET SIC 1700 V 35 mOhm TO-247-4

Supplier's Site
MOSFETs - 2419258P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2419258P
MOSFETs 2419258P
MOSFET SIC 1700 V 35 mOhm TO-247-4

MOSFET SIC 1700 V 35 mOhm TO-247-4

Supplier's Site
Downers Grove, IL, United States
Silicon Carbide MOSFETs
MSC035SMA170B4
Silicon Carbide MOSFETs MSC035SMA170B4
Features Low capacitances and low gate charge Fast switching speed due to low internal gate resistance (ESR) Stable operation at high junction temperature, TJ(max) = +175C Fast and reliable body diode Superior avalanche ruggedness RoHS Compliant Benefits High efficiency to enable lighter, more compact system Simple to drive and easy to parallel Improved thermal capabilities and lower switching losses Eliminates the need of external freewheeling diode Lower system cost of ownership Applications PV inverter, converter and industrial motor drives Smart grid transmission and distribution Induction heating, and welding H/EV powertrain and EV charger Power supply and distribution

Features

  • Low capacitances and low gate charge
  • Fast switching speed due to low internal gate resistance (ESR)
  • Stable operation at high junction temperature, TJ(max) = +175C
  • Fast and reliable body diode
  • Superior avalanche ruggedness
  • RoHS Compliant

Benefits

  • High efficiency to enable lighter, more compact system
  • Simple to drive and easy to parallel
  • Improved thermal capabilities and lower switching losses
  • Eliminates the need of external freewheeling diode
  • Lower system cost of ownership

Applications

  • PV inverter, converter and industrial motor drives
  • Smart grid transmission and distribution
  • Induction heating, and welding
  • H/EV powertrain and EV charger
  • Power supply and distribution
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1170100-MSC035SMA170B4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1170100-MSC035SMA170B4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1170100-MSC035SMA170B4
Win Source Part Number: 1170100-MSC035SMA170 B4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1700 V Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 30A, 20V Vgs(th) (Max) @ Id: 3.25V @ 2.5mA (Typ) Power Dissipation (Max): 370W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 178 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 1000 V Vgs (Max): +23V, -10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Microchip Technology Other Names: 150-MSC035SMA170B4 Drive Voltage (Max Rds On, Min Rds On): 20V

Win Source Part Number: 1170100-MSC035SMA170B4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1700 V
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 30A, 20V
Vgs(th) (Max) @ Id: 3.25V @ 2.5mA (Typ)
Power Dissipation (Max): 370W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 178 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 3300 pF @ 1000 V
Vgs (Max): +23V, -10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-MSC035SMA170B4
Drive Voltage (Max Rds On, Min Rds On): 20V

Buy Now Datasheet
Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip - 29AK2555 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip
29AK2555
Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip 29AK2555
MOSFET, N-CH, 1.7KV, 68A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 1.7KV, 68A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MSC035SMA170B4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MSC035SMA170B4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MSC035SMA170B4
MOSFET SIC 1700V 35 MOHM TO-247-

MOSFET SIC 1700V 35 MOHM TO-247-

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-MSC035SMA170B4-ND 2419258 MSC035SMA170B4 1170100-MSC035SMA170B4 29AK2555 MSC035SMA170B4
Product Name Single FETs, MOSFETs MOSFETs Silicon Carbide MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 1.7Kv, 68A, To-247 Rohs Compliant Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4 TO-247; TO-247 TO-247; TO-247-4L TO-247; SOT3 TO-3; TO-247 TO-247; TO-247-4
rDS(on) 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
55V 51A MOSFET Transistor - 278-AUIRFZ44ZSTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 80 milliwatts
View Details
6 suppliers