Innoscience Technology Co., Ltd. GaN Power Transistor INN650DA350A

Description
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DCDC converter LED driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool power supply
Request a Quote
Description
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DCDC converter LED driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool power supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GaN Power Transistor - INN650DA350A - Richardson RFPD
Downers Grove, IL, United States
GaN Power Transistor
INN650DA350A
GaN Power Transistor INN650DA350A
Currently not available for sale in the U.S. 650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size Features Enhancement mode transistor-Normally off power switch Ultra high switching frequency No reverse-recovery charge Low gate charge, low output charge Qualified for industrial applications according to JEDEC Standards ESD safeguard RoHS, Pb-free, REACH-compliant Applications DCM/BCM PFC AHB/LLC/QR Flyback/ACF DCDC converter LED driver Fast battery charger Notebook/AIO adaptor Desktop PC/ATX/TV/power tool power supply

Currently not available for sale in the U.S.

650V GaN-on-Silicon Enhancement-mode Power Transistor in Dual Flat No-lead package (DFN) with 5 mm x 6 mm size

Features

  • Enhancement mode transistor-Normally off power switch
  • Ultra high switching frequency
  • No reverse-recovery charge
  • Low gate charge, low output charge
  • Qualified for industrial applications according to JEDEC Standards
  • ESD safeguard
  • RoHS, Pb-free, REACH-compliant

Applications

  • DCM/BCM PFC
  • AHB/LLC/QR Flyback/ACF DCDC converter
  • LED driver
  • Fast battery charger
  • Notebook/AIO adaptor
  • Desktop PC/ATX/TV/power tool power supply
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number INN650DA350A
Product Name GaN Power Transistor
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details
Specs
Transistor Type MOSFET
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-16-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers