Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031054-DU2880V
Packaging: Bulk
Number of Pins: 6
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 8 A
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1031054-DU2880V |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DU2880V |
| Package Type | SOT3 |