Features
Benefits
Applications
MOSFET SIC 1200V 17 MOHM TO-247 Product overview: MSC017SMA120B4 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17 MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 17 MOHM, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MSC017SMA120B4 can be used for catalog matching and distributor lookup.
MOSFET SIC 1200V 17 MOHM TO-247
MOSFET SIC 1200V 17 MOHM TO-247
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 150-MSC017SMA120B4-ND | MSC017SMA120B4 | 278-MSC017SMA120B4 | MSC017SMA120B4 | MSC017SMA120B4 |
| Product Name | Single FETs, MOSFETs | Silicon Carbide MOSFETs | 1200V 17 MOHM MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Transistor Technology / Material | Silicon Carbide | SiCFET (Silicon Carbide) | |||
| Package Type | TO-247; TO-247-4 | TO-247; TO-247-4L | Bulk | TO-247; TO-247-4 | TO-247; TO-247-4 |
| rDS(on) | 0.0176 ohms | ||||
| PD | 455 milliwatts | 455000 milliwatts |