RF Transistor NPN 65V 31A 350W Chassis Mount 355E-01, Style 1
Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1325009-MRF10350
Category: Discrete Semiconductor Products>Transistors
Packaging: Tray
Standard Package: 20
Mounting: Chassis Mount
Power - Max: 350W
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 31A
Gain: 9dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 5A, 5V
Supplier Device Package: 355E-01, Style 1
Temperature Range - Operating: 200°C (TJ)
Case / Package: 355E-01
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: 1465-1141
RoHS Status: ROHS3 Compliant
RF TRANS NPN 65V 355E-01
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1465-1141-ND | 1325009-MRF10350 | MRF10350 |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | 355E-01 | SOT3; 355E-01 | |
| Packing Method | Tray; Tray | Tray | |
| TJ | 200 C (392 F) |