Wolfspeed Single FETs, MOSFETs E3M0900170D

Description
SIC, MOSFET, 900M, 1700V, TO-247
Request a Quote Datasheet
Description
SIC, MOSFET, 900M, 1700V, TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1697-E3M0900170D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1697-E3M0900170D-ND
Single FETs, MOSFETs 1697-E3M0900170D-ND
SIC, MOSFET, 900M, 1700V, TO-247

SIC, MOSFET, 900M, 1700V, TO-247

Buy Now Datasheet
Silicon Carbide MOSFETs - E3M0900170D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFETs
E3M0900170D
Silicon Carbide MOSFETs E3M0900170D
Silicon Carbide Power MOSFET N-Channel Enhancement Mode High blocking voltage with low on-resistance High speed switching with low capacitances 12V...15V / 0V VGS compatible with most flyback controllers Ultra-low drain-gate capacitance Qualified to operate under high humidity and high temperature environmental condition Halogen free, RoHS compliant Automotive qualified (AEC-Q101) and PPAP capable Benefits Smooth switching waveforms Reduce switching losses and minimize gate ringing Higher system efficiency Increase system switching frequency Increase system reliability Applications Auxillary power supplies Switch Mode Power Supplies High-Voltage capacitive loads

Silicon Carbide Power MOSFET
N-Channel Enhancement Mode

  • High blocking voltage with low on-resistance
  • High speed switching with low capacitances
  • 12V...15V / 0V VGS compatible with most flyback controllers
  • Ultra-low drain-gate capacitance
  • Qualified to operate under high humidity and high temperature environmental condition
  • Halogen free, RoHS compliant
  • Automotive qualified (AEC-Q101) and PPAP capable

Benefits

  • Smooth switching waveforms
  • Reduce switching losses and minimize gate ringing
  • Higher system efficiency
  • Increase system switching frequency
  • Increase system reliability

Applications

  • Auxillary power supplies
  • Switch Mode Power Supplies
  • High-Voltage capacitive loads
Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1697-E3M0900170D-ND E3M0900170D
Product Name Single FETs, MOSFETs Silicon Carbide MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1460593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers