Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789412-MRF314
Packaging: Tray
Package: 211-07
Mounting: Chassis Mount
Power - Max: 30W
Gain: 13.5dB
Transistor Type: NPN
Family Name: MRF314
Categories: Discrete Semiconductor Products
Manufacturer Package: 211-07, Style 1
Current - Collector (Ic) (Maximum): 3.4A
Voltage - Collector Emitter Breakdown (Maximum): 35V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 1.5A, 5V
Alternative Parts (Cross-Reference): BF240_D74Z; MS1406; BF240; 2N2222A;
Introduction Date: May 20, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RF Transistor NPN 35V 3.4A 30W Chassis Mount 211-07, Style 1
RF Bipolar Transistors 30-200MHz 30Watts 28Volt Gain 10dB
RF TRANS NPN 35V 211-07
RF TRANS NPN 35V 211-07
| Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MRF314 | 789412-MRF314 | 1465-1176-ND | MRF314 | MRF314 | MRF314 |
| Product Name | RF Power Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF314 | Bipolar RF Transistors | RF Bipolar Transistors | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Ceramic Flanged | SOT3 | 211-07 | 211-07 | ||
| Power Gain | 10 dB | 13.5 dB | 13.5 dB | |||
| Output Power | 30 watts | 30 watts | 30 watts | 30 watts | ||
| Operating Frequency | 30 to 200 MHz |