ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 0201 Schottky Diodes ROHS | |
| 1-LINE 15V 0.25PF 2.6R ESD SLP10 | |
| 1-LINE 3.3V 0.20PF ESD SLP0603P2 | |
| 1-LINE 3.3V 0.35PF 30KVESD SLP10 | |
| 1-LINE 4V 0.45PF 0.12R ESD SLP06 | |
| 1.1V@12.5A 25A 1kV GBJ Bridge Rectifiers ROHS | |
| 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS | |
| 1.2V@10A 17ns 1 pair of common cathodes 20A 300V TO-263S Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 150ns 1A 100V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 150ns 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@1A 250ns 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@3A 3A 1kV GBP Fast Recovery / High Efficiency Diodes ROHS | |
| 1.3V@4A 4A 1kV MSB Bridge Rectifiers ROHS | |
| 1.3V@6A 6A 1kV MSB Bridge Rectifiers ROHS | |
| 1.3V@8A 8A 1kV HBS Bridge Rectifiers ROHS | |
| 110A 3A 1kV UMSB Bridge Rectifiers ROHS | |
| 120A 4A 1kV JBSL Bridge Rectifiers ROHS | |
| 125A 1.25V@3A 6A 1kV MSB Bridge Rectifiers ROHS | |
| 150A 1.3V@4A 4A 600V GBU Bridge Rectifiers ROHS | |
| 150A 1.3V@6A 6A 1kV HBS Bridge Rectifiers ROHS | |
| 150A 1V@2A 4A 1kV D3K Bridge Rectifiers ROHS | |
| 150A 5A 1kV JBSL Bridge Rectifiers ROHS | |
| 180A 1.3V@10A 10A 1kV HBS Bridge Rectifiers ROHS | |
| 2.1V@30A 45ns Independent Type 30A 600V TO-220AC Fast Recovery / High Efficiency Diodes ROHS | |
| 2.5A 1kV 1V@2.5A DO-15 Diodes - General Purpose ROHS | |
| 240A 1.3V@7.5A 15A 1kV GBU Bridge Rectifiers ROHS | |
| 260A 1.3V@7.5A 15A 600V GBU Bridge Rectifiers ROHS | |
| 2A Independent Type 1V@2A 1kV DO-15 Diodes - General Purpose ROHS | |
| 30A 1V@400mA 800mA 600V MBS Bridge Rectifiers ROHS | |
| 30V 350mV@10mA 100mA VMN-2 Schottky Diodes ROHS | |
| 30V 370mV@1mA 30mA SOD-323 Schottky Diodes ROHS | |
| 30V 370mV@1mA 30mA SOD-723 Schottky Diodes ROHS | |
| 30V 470mV@500mA 500mA SOD-323 Schottky Diodes ROHS | |
| 30V 500mV@200mA 200mA SOD-523 Schottky Diodes ROHS | |
| 30V 500mV@200mA 200mA SOD-882 Schottky Diodes ROHS | |
| 30V Independent Type 100mA 530mV@100mA DFN0603 Schottky Diodes ROHS | |
| 30V Independent Type 100mA 600mV@100mA DFN0603 Schottky Diodes ROHS | |
| 30V Independent Type 1A 520mV@1A SOD-323 Schottky Diodes ROHS | |
| 30V Independent Type 200mA 530mV@100mA DFN0603-2 Schottky Diodes ROHS | |
| 30V Independent Type 370mV@1mA 300mA SOD-323 Switching Diodes ROHS | |
| 30V Independent Type 400mV@20mA 100mA SOD-923 Schottky Diodes ROHS | |
| 30V Independent Type 400mV@20mA 200mA DFN1006-2L Schottky Diodes ROHS | |
| 30V Independent Type 470mV@500mA 500mA SOD-323 Schottky Diodes ROHS | |
| 30V Independent Type 480mV@100mA 100mA SOD-923 Schottky Diodes ROHS | |
| 30V Independent Type 500mV@200mA 200mA SOD-523 Schottky Diodes ROHS | |
| 30V Independent Type 550mV@200mA 200mA DFN1006-2L Schottky Diodes ROHS | |
| 30V, 20A, TO-252, CATHODE COMMON | |
| 4-LINES 5V 0.3PF ESD SMF2510P8 ( | |
| 40V 30mA SOT-323 Schottky Diodes ROHS | |
| 40V 370mV@1mA 30mA SOD-323 Schottky Diodes ROHS | |
| 40V Independent Type 540mV@200mA 200mA SOD-523 Schottky Diodes ROHS | |
| 40V, 10A, TO-252, CATHODE COMMON | |
| 40V, 30MA, SOT-416, SCHOTTKY BAR | |
| 45V Independent Type 200mA 495mV@200mA Schottky Diodes ROHS | |
| 5V@200mA 500ns Independent Type 200mA 2.4kV DO-41 Fast Recovery / High Efficiency Diodes ROHS | |
| 60V Independent Type 3A 560mV@3A PMDTM Schottky Diodes ROHS | |
| 60V Independent Type 530mV@1A 1A SOD-128 Schottky Diodes ROHS | |
| 80A 1kV MSB Bridge Rectifiers ROHS | |
| 90A 1.3V 3A 1kV DBF Bridge Rectifiers ROHS | |
| 90A 1.3V@3A 3A 1kV UMSB Bridge Rectifiers ROHS | |
| 95A 1.3V@4A 4A 1kV UMSB Bridge Rectifiers ROHS | |
| 95A 3A 1kV JBF Bridge Rectifiers ROHS | |
| AUTOMOTIVE SCHOTTKY BARRIER DIOD | |
| BRIDGE RECT 1P 400V 500MA 4-DIP | |
| BRIDGE RECT 1P 600V 800MA MBS | |
| BRIDGE RECT 1PHASE 1KV 3A DBF | |
| BRIDGE RECT 3P 200V TO269AA | |
| BRIDGE RECT 3P 400V TO269AA | |
| BRIDGE RECT GLASS 1000V 6A RBU | |
| BRIGDE RECTIFIER 50A 600V, CASE | |
| BRIGDE RECTIFIER 50A 800V, CASE | |
| DFN1006-2(SOD-882) Schottky Diodes ROHS | |
| DIODE (RECTIFIER FRD) 40V-VR 1A- | |
| DIODE (RECTIFIER FRD) 40V-VRM 40 | |
| DIODE (RECTIFIER FRD) 65V-VRM 65 | |
| DIODE ARRAY GP 200V 10A TO220FN | |
| DIODE ARRAY GP 200V 20A D2PAK | |
| DIODE ARRAY GP 200V 3A CPD | |
| DIODE ARRAY GP 200V 5A TO220FN | |
| DIODE ARRAY GP 300V 10A TO220FN | |
| DIODE ARRAY GP 300V 20A LPDS | |
| DIODE ARRAY GP 400V 500MA TSMD5 | |
| DIODE ARRAY GP 600V 15A TO247 | |
| DIODE ARRAY GP 600V 30A TO247 | |
| DIODE ARRAY SCHOTT 40V 20A TO252 | |
| DIODE ARRAY SCHOTT 45V 15A TO252 | |
| DIODE ARRAY SCHOTT 60V 10A LPDS | |
| DIODE ARRAY SCHOTT 60V 15A TO252 | |
| DIODE ARRAY SCHOTT 60V 40A LPDS | |
| DIODE ARRAY SCHOTTKY 30V 8HMD | |
| DIODE ARRAY SCHOTTKY 30V EMD3 | |
| DIODE ARRAY SCHOTTKY 30V EMD3F | |
| DIODE ARRAY SCHOTTKY 30V UMD6 | |
| DIODE ARRAY SCHOTTKY 40V 6SMD | |
| DIODE ARRAY SCHOTTKY 40V EMD3 | |
| DIODE ARRAY SCHOTTKY 40V SMD3 | |
| DIODE ARRAY SCHOTTKY 40V UMD3 | |
| DIODE ARRAY SCHOTTKY 40V UMD6 | |
| DIODE ARRAY SCHOTTKY 40V VMD3 | |
| DIODE ARRAY SCHOTTKY 65V TO252 | |
| DIODE FAST MINIMELF 1000V 500NS | |
| DIODE GEN PURP 1.2KV 15A TO220-2 | |
| DIODE GEN PURP 1.2KV 30A TO220-2 | |
| DIODE GEN PURP 1.2KV 30A TO247-2 | |
| DIODE GEN PURP 1.2KV 75A TO247-2 | |
| DIODE GEN PURP 1.2KV 8A TO220-2L | |
| DIODE GEN PURP 100V 500MA TUMD2 | |
| DIODE GEN PURP 100V 500MA TUMD2M | |
| DIODE GEN PURP 100V 500MA TUMD2S | |
| DIODE GEN PURP 1KV 1A DO204AL | |
| DIODE GEN PURP 1KV 1A DO214AC | |
| DIODE GEN PURP 1KV 1A DO214BA | |
| DIODE GEN PURP 1KV 1A DO41 | |
| DIODE GEN PURP 1KV 2A DO15 | |
| DIODE GEN PURP 1KV 3A DO201AD | |
| DIODE GEN PURP 200V 1.1A PMDTM | |
| DIODE GEN PURP 200V 1A PMDE | |
| DIODE GEN PURP 200V 1A PMDS | |
| DIODE GEN PURP 200V 1A PMDTM | |
| DIODE GEN PURP 200V 2A PMDE | |
| DIODE GEN PURP 200V 2A PMDS | |
| DIODE GEN PURP 200V 2A PMDTM | |
| DIODE GEN PURP 200V 3A DO201AD | |
| DIODE GEN PURP 200V 3A PMDTM | |
| DIODE GEN PURP 200V 3A TO252 | |
| DIODE GEN PURP 200V 500MA TUMD2 | |
| DIODE GEN PURP 200V 500MA TUMD2S | |
| DIODE GEN PURP 200V 5A TO252 | |
| DIODE GEN PURP 200V 700MA PMDU | |
| DIODE GEN PURP 200V 800MA PMDU | |
| DIODE GEN PURP 220V 200MA LLDS | |
| DIODE GEN PURP 250V 100MA UMD2 | |
| DIODE GEN PURP 2KV 500MA DO204AL | |
| DIODE GEN PURP 350V 20A TO220NFM | |
| DIODE GEN PURP 400V 1.5A PMDS | |
| DIODE GEN PURP 400V 1.5A PMDTM | |
| DIODE GEN PURP 400V 1A DO214AC | |
| DIODE GEN PURP 400V 1A DO214BA | |
| DIODE GEN PURP 400V 1A PMDS | |
| DIODE GEN PURP 400V 1A PMDT | |
| DIODE GEN PURP 400V 1A PMDTM | |
| DIODE GEN PURP 400V 1A PMDU | |
| DIODE GEN PURP 400V 2.5A DO201AD | |
| DIODE GEN PURP 400V 700MA PMDU | |
| DIODE GEN PURP 400V 800MA LLDS | |
| DIODE GEN PURP 430V 20A LPDS | |
| DIODE GEN PURP 430V 20A TO220NFM | |
| DIODE GEN PURP 600V 1.5A PMDS | |
| DIODE GEN PURP 600V 1.5A PMDTM | |
| DIODE GEN PURP 600V 10A LPDS | |
| DIODE GEN PURP 600V 15A TO220-2L | |
| DIODE GEN PURP 600V 1A DO213AB | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 1A DO214BA | |
| DIODE GEN PURP 600V 1A PMDE | |
| DIODE GEN PURP 600V 1A PMDTM | |
| DIODE GEN PURP 600V 2.5A R-3 | |
| DIODE GEN PURP 600V 20A LPDS | |
| DIODE GEN PURP 600V 30A TO220-2L | |
| DIODE GEN PURP 600V 3A TO252 | |
| DIODE GEN PURP 600V 50A TO247-2 | |
| DIODE GEN PURP 600V 5A TO252 | |
| DIODE GEN PURP 600V 5A TO252GE | |
| DIODE GEN PURP 600V 6A TO252AA | |
| DIODE GEN PURP 600V 800MA PMDS | |
| DIODE GEN PURP 600V 800MA PMDTM | |
| DIODE GEN PURP 600V 8A TO220-2 | |
| DIODE GEN PURP 600V 8A TO220-2L | |
| DIODE GEN PURP 600V 8A TO220ACFP | |
| DIODE GEN PURP 600V 8A TO252 | |
| DIODE GEN PURP 700V 800MA PMDS | |
| DIODE GEN PURP 700V 800MA PMDTM | |
| DIODE GEN PURP 75V 150MA LLDS | |
| DIODE GEN PURP 800V 2A DO204AC | |
| DIODE GEN PURP 800V 3A DO201AD | |
| DIODE GEN PURP 80V 130MA LLDS | |
| DIODE GP 1.2KV 15A TO220-2L | |
| DIODE GP 1.2KV 30A TO220-2L | |
| DIODE GP 1.6KV 500MA DO204AL | |
| DIODE GP 600V 200MA TUMD2SM | |
| DIODE GP 600V 500MA DO213AA | |
| DIODE GP 800V 200MA TUMD2SM | |
| DIODE SCHOTT 30V 100MA DFN1006-2 | |
| DIODE SCHOTT 40V 120MA DFN1006-2 | |
| DIODE SCHOTTKY 150V 500MA TUMD2M | |
| DIODE SCHOTTKY 15V 10MA VMN2 | |
| DIODE SCHOTTKY 20V 1A PMDTM | |
| DIODE SCHOTTKY 20V 2A PMDTM | |
| DIODE SCHOTTKY 20V 3A PMDU | |
| DIODE SCHOTTKY 20V 500MA EMD2 | |
| DIODE SCHOTTKY 20V 500MA KMD2 | |
| DIODE SCHOTTKY 20V 500MA SOD323 | |
| DIODE SCHOTTKY 20V 500MA UMD2 | |
| DIODE SCHOTTKY 30V 100MA 0201 | |
| DIODE SCHOTTKY 30V 100MA 2TDFN | |
| DIODE SCHOTTKY 30V 100MA EMD2 | |
| DIODE SCHOTTKY 30V 100MA SOD723 | |
| DIODE SCHOTTKY 30V 100MA UMD2 | |
| DIODE SCHOTTKY 30V 100MA VMD2 | |
| DIODE SCHOTTKY 30V 100MA VMN2 | |
| DIODE SCHOTTKY 30V 100MA VMN2M | |
| DIODE SCHOTTKY 30V 1A PMDTM | |
| DIODE SCHOTTKY 30V 1A PMDU | |
| DIODE SCHOTTKY 30V 1A TUMD2 | |
| DIODE SCHOTTKY 30V 200MA EMD2 | |
| DIODE SCHOTTKY 30V 200MA SOD523 | |
| DIODE SCHOTTKY 30V 200MA UMD2 | |
| DIODE SCHOTTKY 30V 2A PMDU | |
| DIODE SCHOTTKY 30V 300MA SOD323 | |
| DIODE SCHOTTKY 30V 300MA SOD523 | |
| DIODE SCHOTTKY 30V 30MA EMD2 | |
| DIODE SCHOTTKY 30V 30MA SC79 | |
| DIODE SCHOTTKY 30V 30MA SOD323 | |
| DIODE SCHOTTKY 30V 30MA SOD523 | |
| DIODE SCHOTTKY 30V 30MA UMD2 | |
| DIODE SCHOTTKY 30V 30MA VMD2 | |
| DIODE SCHOTTKY 30V 30MA VMN2 | |
| DIODE SCHOTTKY 30V 30MA VMN2M | |
| DIODE SCHOTTKY 30V 3A PMDTM | |
| DIODE SCHOTTKY 30V 3A PMDU | |
| DIODE SCHOTTKY 30V 500MA UMD2 | |
| DIODE SCHOTTKY 30V 5A PMDTM | |
| DIODE SCHOTTKY 40V 120MA SOD323 | |
| DIODE SCHOTTKY 40V 120MA SOD523 | |
| DIODE SCHOTTKY 40V 1A PMDE | |
| DIODE SCHOTTKY 40V 1A PMDTM | |
| DIODE SCHOTTKY 40V 1A PMDU | |
| DIODE SCHOTTKY 40V 200MA EMD2 | |
| DIODE SCHOTTKY 40V 200MA SOD523 | |
| DIODE SCHOTTKY 40V 200MA UMD2 | |
| DIODE SCHOTTKY 40V 2A PMDU | |
| DIODE SCHOTTKY 40V 300MA SOD323 | |
| DIODE SCHOTTKY 40V 30MA 0201 | |
| DIODE SCHOTTKY 40V 30MA MSD | |
| DIODE SCHOTTKY 40V 30MA SOD323 | |
| DIODE SCHOTTKY 40V 3A PMDS | |
| DIODE SCHOTTKY 40V 3A PMDTM | |
| DIODE SCHOTTKY 40V 3A PMDU | |
| DIODE SCHOTTKY 40V 500MA SOD323 | |
| DIODE SCHOTTKY 40V 500MA UMD2 | |
| DIODE SCHOTTKY 40V 5A PMDTM | |
| DIODE SCHOTTKY 5V 10MA VMD2 | |
| DIODE SCHOTTKY 60V 1A PMDTM | |
| DIODE SCHOTTKY 60V 1A PMDU | |
| DIODE SCHOTTKY 60V 200MA EMD2 | |
| DIODE SCHOTTKY 60V 2A PMDS | |
| DIODE SCHOTTKY 60V 2A PMDU | |
| DIODE SCHOTTKY 60V 3A PMDTM | |
| DIODE SCHOTTKY 60V 3A PMDU | |
| DIODE SCHOTTKY 60V 5A PMDS | |
| DIODE SCHOTTKY 60V 5A PMDTM | |
| DIODE SCHOTTKY 65V 10A TO277A | |
| DIODE ZENER 13V 500MW LLDS | |
| DIODE ZENER 5.1V 500MW LLDS | |
| DIODE ZENER 6.2V 500MW LLDS | |
| DO-15 Diodes - General Purpose ROHS | |
| DO-214AC(SMA) Zener Diodes ROHS | |
| GBP Bridge Rectifiers ROHS | |
| GBU Bridge Rectifiers ROHS | |
| HBS Bridge Rectifiers ROHS | |
| Independent Type 2.5A 1kV 1.1V@2.5A DO-15 Diodes - General Purpose ROHS | |
| LOW IR TYPE AUTOMOTIVE SCHOTTKY | |
| PMDTM Schottky Diodes ROHS | |
| RAILCLAMP 4-LINE 5V 3PF ESD SLP1 | |
| RB558WM IS SUPER LOW VF SCHOTTKE | |
| RB706UM-40 IS SCHOTTKY BARRIER D | |
| RB715UM IS SCHOTTKY BARRIER DIOD | |
| RCLAMP0561Z.TFT | |
| RD100FM - 1W ZENER DIODE | |
| RD10FS-T1-AY - ZENER DIODES1.0 W | |
| RD12M - 200MW ZENER DIODE | |
| RD13M-T1B-A - ZENER DIODES 200 M | |
| RD13S(0)-T1-AT - ZENER DIODES200 | |
| RD15FM(0)-T1-AY - ZENER DIODES1 | |
| RD15FM(0)-T1-AZ - ZENER DIODES1 | |
| RD15M - 200MW ZENER DIODE | |
| RD15P - 1W ZENER DIODE | |
| RD16S - 200MW ZENER DIODE | |
| RD18M - 200MW ZENER DIODE | |
| RD2.4S - 200MW ZENER DIODE | |
| RD22S - 200MW ZENER DIODE | |
| RD24S-T1-A - ZENER DIODES200 MW | |
| RD3.3M - 200MW ZENER DIODE | |
| RD3.3S-T1-AT - ZENER DIODES200 M | |
| RD30P-T1-AZ - 1W POWER MINI MOLD | |
| RD33FM-T1-AZ - ZENER DIODES1 W P | |
| RD5.1FM-T1-AZ - ZENER DIODES1 W | |
| RD5.1M - ZENER DIODES 200 MW | |
| RD5.1S - 200MW ZENER DIODE | |
| RD5.6M - 200MW ZENER DIODE | |
| RD5.6SL - 200MW ZENER DIODE | |
| RD6.2Z - 500MW ZENER DIODE | |
| RD6.2Z-T2B-A - ZENER DIODE 200 M | |
| RD62S-T1-A - ZENER DIODES200 MW | |
| RD9.1M - 200MW ZENER DIODE | |
| RECTIFIER BRIDGE SMT 0.5A 200V | |
| RECTIFIER DIODE (AEC-Q101 QUALIF | |
| RF DIODE PIN 30V VMN2 | |
| RF DIODE PIN 50V 100MW UMD2 | |
| RF DIODE PIN 50V UMD2 | |
| RF DIODE PIN 50V UMD3 | |
| RF DIODE PIN 60V 100MA SOD-523 | |
| RF DIODE PIN 60V 150MW EMD2 | |
| RF2001T3DNZ IS SUPER FAST RECOVE | |
| SCHOTTKY BARRIER DIODE - RB715WM | |
| Schottky Diodes ROHS | |
| SLP1610P4 | |
| SOD-323 Schottky Diodes ROHS | |
| SOD-523 Schottky Diodes ROHS | |
| SOD-523(SC-79) Schottky Diodes ROHS | |
| SOD-923 Switching Diodes ROHS | |
| SUPER FAST RECOVERY DIODE (AEC-Q | |
| TO-247J-2L Fast Recovery / High Efficiency Diodes ROHS | |
| TVS DIODE 15VWM 30VC SLP1006P2 | |
| TVS DIODE 15VWM 35VC SLP1006P2 | |
| TVS DIODE 15VWM 40VC SC75 | |
| TVS DIODE 18V 7.5V SLP0603P2X3F | |
| TVS DIODE 2.5VWM 13VC SLP1616P6 | |
| TVS DIODE 2.5VWM 20VC SLP3020N10 | |
| TVS DIODE 20VWM 40VC D2PAK | |
| TVS DIODE 24VWM 44VC SSD3 | |
| TVS DIODE 24VWM 50VC SLP1006P2T | |
| TVS DIODE 24VWM 7VC SLP0603P2X3F | |
| TVS DIODE 3.3V 10.5V SLP1710P4T | |
| TVS DIODE 3.3V 7.5V SLP0603P2X3F | |
| TVS DIODE 3.3VWM 10.5V SGP3810N9 | |
| TVS DIODE 3.3VWM 13VC SLP1006P2 | |
| TVS DIODE 3.3VWM 16VC SLP1616P6 | |
| TVS DIODE 3.3VWM 16VC SOT23-5 | |
| TVS DIODE 3.3VWM 18VC SLP2626P10 | |
| TVS DIODE 3.3VWM 18VC SLP3020N10 | |
| TVS DIODE 3.3VWM 4.5VC SGP2510P8 | |
| TVS DIODE 3.5VWM 13VC SLP1006P2 | |
| TVS DIODE 3.5VWM 5V SLP0603P2X3F | |
| TVS DIODE 3.5VWM 6.5V SLP1006N3T | |
| TVS DIODE 4VWM 12.5VC SLP2018P6 | |
| TVS DIODE 5.5VWM 30VC SLP1616P6 | |
| TVS DIODE 5VWM 15VC SLP1610P4 | |
| TVS DIODE 5VWM 15VC SLP1610P4T | |
| TVS DIODE 5VWM 15VC SLP2010P8T | |
| TVS DIODE 5VWM 15VC SLP2510P8 | |
| TVS DIODE 5VWM 15VC SLP2510P8T | |
| TVS DIODE 5VWM 15VC SLP2710P8 | |
| TVS DIODE 5VWM 15VC SLP3020N10 | |
| TVS DIODE 5VWM 15VC SOT23-6 | |
| TVS DIODE 5VWM 17.5VC SC70-6 | |
| TVS DIODE 5VWM 17.5VC SLP2020P6 | |
| TVS DIODE 5VWM 18VC SC89 | |
| TVS DIODE 5VWM 18VC SLP1616P6 | |
| TVS DIODE 5VWM 20VC 10MSOP | |
| TVS DIODE 5VWM 20VC SC75 | |
| TVS DIODE 5VWM 20VC SLP0603P3X3F | |
| TVS DIODE 5VWM 20VC SLP1006N3T | |
| TVS DIODE 5VWM 20VC SLP1006P2 | |
| TVS DIODE 5VWM 20VC SLP1006P2T | |
| TVS DIODE 5VWM 23VC SC70-6 | |
| TVS DIODE 5VWM 25VC 10MSOP | |
| TVS DIODE 5VWM 25VC SC70-5 | |
| TVS DIODE 5VWM 25VC SC70-6 | |
| TVS DIODE 5VWM 25VC SC75 | |
| TVS DIODE 5VWM 25VC SGP2010N5 | |
| TVS DIODE 5VWM 25VC SLP1006P2 | |
| TVS DIODE 5VWM 25VC SOT23-6 | |
| TVS DIODE 5VWM 26VC SOT23-6 | |
| TVS DIODE 5VWM 4VC SGP2010N5 | |
| TVS DIODE 5VWM 8.5VC SGP1006N3T | |
| TVS DIODE 6.5VWM 25VC SLP1210N6 | |
| TVS DIODE 6.5VWM 30VC SLP1210N6 | |
| TVS DIODE 70VWM 14.3VC 10MSOP | |
| TVS DIODE 7A IPP | |
| TVS DIODE 8VWM 25VC SLP1006P2 | |
| VARIABLE CAPACITANCE DIODE |
| << Prev | Next >> |