Manufacturer: Vishay
Win Source Part Number: 1092226-RGP30D-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 3A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Diode Standard 200V 3A Through Hole DO-201AD
DIODE GEN PURP 200V 3A DO201AD
DIODE GEN PURP 200V 3A DO201AD Product overview: RGP30D-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP30D-E3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 3A DO201AD
DIODE GEN PURP 200V 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1092226-RGP30D-E3/73 | 112-RGP30D-E3/73TB-ND | 280-RGP30D-E3/73 | RGP30D-E3/73 | RGP30D-E3/73 |
| Product Name | Diodes, Rectifiers - Single - RGP30D-E3/73 | Single Diodes | 200V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 0.0050 mA | 0.0050 mA | |||
| trr | 150 ns |