Diode Standard 1000V 1A Through Hole DO-41
Diode Standard 1000V 1A Through Hole DO-41
Rectifiers 1000V 1a Rectifier Glass Passivated Product overview: RGP10M from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RGP10M can be used for catalog matching and distributor lookup.
Rectifier Diode, 1A, 1000V, DO-41
Rectifier Diode, 1A, 1000V, DO-41
DIODE GEN PURP 1KV 1A DO41
DIODE GEN PURP 1KV 1A DO41
FAST RECOVERY DIODE, 1A, 1KV, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1000V 1a Rectifier Glass Passivated
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | RGP10MFSTR-ND | 2085-RGP10M | RGP10M | 8031998P | 8031998 | RGP10M | RGP10M | 18C8120 | RGP10M |
| Product Name | Single Diodes | 1000V 1a Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 1A, 1Kv, Do-41; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | ||||||||
| Package | Reel | AXIAL-B/S | DO-41; DO-41 | Do-41 | DO-41; DO-204AL, DO-41, Axial | DO-41 | DO-41; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Declining | |||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier |