15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010P8T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010P8T
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010P8T
Unidirectional TVS Diode, 75W, 5V V(RWM), Silicon, 8-Pin Product overview: RCLAMP0544T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0544T.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5VWM 15VC SLP2010P8T
TVS DIODE 5VWM 15VC SLP2010P8T
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0544TTCTTR-ND | 144-RCLAMP0544T.TCT | RCLAMP0544T.TCT | RCLAMP0544T.TCT | RCLAMP0544T.TCT |
| Product Name | TVS Diodes | 75W 5V TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 8-XFDFN | 8-XFDFN | SLP2010P8T | ||
| Peak Pulse Power | 75 watts | 75 watts | 75 watts | ||
| VC | 15 volts | 15 volts | 15 volts | ||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts |