TVS Diode, 300W, 5V, Unidirectional, 4Ch, 3pF, SLP Product overview: RCLAMP0504N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, 3pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, 3pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0504N.TCT can be used for catalog matching and distributor lookup.
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2020P6
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2020P6
17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP2020P6
TVS DIODE 5VWM 17.5VC SLP2020P6
DIODE ARRAY, TVS, UNIDIRECTIONAL 5V SLP2020P6, FULL REEL; Clamping Voltage Vc Max:17.5V; Diode Case Style:SLP2020P6; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Maximum Breakdown Voltage:6V RoHS Compliant: Yes
DIODE ARRAY, TVS,UNIDIRECTIONAL, 5V SLP2020P6; Clamping Voltage Vc Max:17.5V; Diode Case Style:SLP2020P6; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS Diodes / ESD Suppressors Low Capacitance TVS Diode Array
TVS DIODE 5VWM 17.5VC SLP2020P6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-RCLAMP0504N.TCT | RCLAMP0504NTR-ND | RCLAMP0504N.TCT | 78K5021 | RCLAMP0504N.TCT | RCLAMP0504N.TCT |
| Product Name | 300W 5V 3pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode Array, Tvs, Unidirectional 5V Slp2020P6, Full Reel; Clamping Voltage Vc Max Semtech | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 6-UDFN Exposed Pad | SLP2020P6 | SLP2020P6 | SLP2020P6-6 | 6-UDFN Exposed Pad |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |