Diode Standard 400V 700mA Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092656-RR255M-400TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 980mV @ 700mA
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 700MA PMDU Product overview: RR255M-400TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RR255M-400TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 700MA PMDU
Rectifiers Rectifier, 400V, .7A
DIODE GEN PURP 400V 700MA PMDU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | RR255M-400TRTR-ND | 1092656-RR255M-400TR | 280-RR255M-400TR | RR255M-400TR | RR255M-400TR | RR255M-400TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RR255M-400TR | 400V 700MA Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard | |||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 400 volts | 400 volts |