Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
Diode Schottky 60V 3A Surface Mount PMDTM
DIODE SCHOTTKY 60V 3A PMDTM Product overview: RBR3LAM60BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3LAM60BTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367223-RBR3LAM60BTR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RBR3LAM60
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
DIODE SCHOTTKY 60V 3A PMDTM
DIODE SCHOTTKY 60V 3A PMDTM
Schottky Diodes & Rectifiers 60V Vr 3A Io Schottky Br Diode
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | RBR3LAM60BCT-ND | 280-RBR3LAM60BTR | 1367223-RBR3LAM60BTR | RBR3LAM60BTR | RBR3LAM60BTR | RBR3LAM60BTR | 78AC6404 |
| Product Name | Single Diodes | Schottky 60V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Single, 60V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package | Tape & Reel (TR) | SOD-128 | SOD-128 | SOD-128-2 | SOD-128 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.5600 volts | 0.5600 volts | 0.5600 volts | 0.5600 volts |