Bridge Rectifier Single Phase Standard 400V Surface Mount TO-269AA (MBS)
Win Source Part Number: 1130352-RMB4S-E3/45
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 400 mA
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: TO-269AA (MBS)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): RMB4S-E345;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: RMB4S,RMB4S/45-ND,RM
Base Product Number: RMB4
Diode Rectifier Bridge Single 400V 0.8A 4-Pin TO-269AA T/R Product overview: RMB4S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RMB4S-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 400 Volt 0.5 Amp 30 Amp IFSM
BRIDGE RECT 3P 400V TO269AA
BRIDGE RECT 3P 400V TO269AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | RMB4S-E3/45GI-ND | 1130352-RMB4S-E3/45 | 299-RMB4S-E3/45 | RMB4S-E3/45 | RMB4S-E3/45 | RMB4S-E3/45 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 400V 0.8A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | TO-269AA, 4-BESOP | TO-269AA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |