Semtech Corp. TVS Diodes RCLAMP3521ZATFT

Description
TVS DIODE 3.5VWM 5V SLP0603P2X3F
Request a Quote Datasheet
Description
TVS DIODE 3.5VWM 5V SLP0603P2X3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 600-RCLAMP3521ZATFTDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.5VWM 5V SLP0603P2X3F

TVS DIODE 3.5VWM 5V SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - 600-RCLAMP3521ZATFTTR-ND - DigiKey
Thief River Falls, MN, United States
5V (Typ) Clamp 6A Ipp Tvs Diode Surface Mount SLP0603P2X3F

5V (Typ) Clamp 6A Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - 600-RCLAMP3521ZATFTCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.5VWM 5V SLP0603P2X3F

TVS DIODE 3.5VWM 5V SLP0603P2X3F

Buy Now Datasheet
TVS - RCLAMP3521ZATFT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - TVS - Diodes - 1107999-RCLAMP3521ZATFT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1107999-RCLAMP3521ZATFT
Circuit Protection - TVS - Diodes 1107999-RCLAMP3521ZATFT
Win Source Part Number: 1107999-RCLAMP3521ZA TFT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 5V (Typ) Power - Peak Pulse: 30W Power Line Protection: No Capacitance @ Frequency: 0.45pF @ 1MHz Current - Peak Pulse (10/1000µs): 6A Package / Case: 0201 (0603 Metric) Supplier Device Package: SLP0603P2X3F Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.10.0080 Mfr: Semtech Corporation Base Product Number: RCLAMP3521

Win Source Part Number: 1107999-RCLAMP3521ZATFT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 5V (Typ)
Power - Peak Pulse: 30W
Power Line Protection: No
Capacitance @ Frequency: 0.45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A
Package / Case: 0201 (0603 Metric)
Supplier Device Package: SLP0603P2X3F
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: RCLAMP3521

Buy Now Datasheet
 - RCLAMP3521ZATFT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 3.5V (Max) 5V (Typ) 0201 T/R

TVS Diode Zener Bi-Directional 3.5V (Max) 5V (Typ) 0201 T/R

Supplier's Site Datasheet
TVS Protection Diode - 144-RCLAMP3521ZATFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RCLAMP3521ZATFT
TVS Protection Diode 144-RCLAMP3521ZATFT
Trans Voltage Suppressor Diode, Product overview: RCLAMP3521ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3521ZATFT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: RCLAMP3521ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3521ZATFT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS DIODE 3.5VWM 5V SLP0603P2X3F

TVS DIODE 3.5VWM 5V SLP0603P2X3F

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP3521ZATFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP3521ZATFT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP3521ZATFT
TVS DIODE 3.5VWM 5V SLP0603P2X3F

TVS DIODE 3.5VWM 5V SLP0603P2X3F

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 600-RCLAMP3521ZATFTDKR-ND RCLAMP3521ZATFT 1107999-RCLAMP3521ZATFT RCLAMP3521ZATFT 144-RCLAMP3521ZATFT RCLAMP3521ZATFT RCLAMP3521ZATFT
Product Name TVS Diodes TVS Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) 0201 (0603 Metric) SLP0603P2X3F 0201 (0603 Metric) SLP0603P2X3F
Peak Pulse Power 30 watts 30 watts 30 watts 30 watts
VC 5 volts 5 volts 5 volts 5 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data