ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes RBR3L40CDDTE25

Description
Win Source Part Number: 1367243-RBR3L40CDDTE 25 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: PMDS Base Product Number: RBR3L40 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367243-RBR3L40CDDTE 25 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: PMDS Base Product Number: RBR3L40 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367243-RBR3L40CDDTE25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367243-RBR3L40CDDTE25
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367243-RBR3L40CDDTE25
Win Source Part Number: 1367243-RBR3L40CDDTE 25 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: PMDS Base Product Number: RBR3L40 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 150°C

Win Source Part Number: 1367243-RBR3L40CDDTE25
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: PMDS
Base Product Number: RBR3L40
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: 150°C

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-RBR3L40CDDTE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-RBR3L40CDDTE25
Schottky 40V 3A Diode and Rectifier 280-RBR3L40CDDTE25
DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40CDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40CDDTE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A PMDS Product overview: RBR3L40CDDTE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR3L40CDDTE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RBR3L40CDDTE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RBR3L40CDDTE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RBR3L40CDDTE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount PMDS

Diode Schottky 40V 3A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RBR3L40CDDTE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR3L40CDDTE25
Single Diodes RBR3L40CDDTE25
DIODE SCHOTTKY 40V 3A PMDS

DIODE SCHOTTKY 40V 3A PMDS

Supplier's Site Datasheet
Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm - 22AC3152 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm
22AC3152
Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm 22AC3152
SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AUTO, 40V, SOD106; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:SOD-106; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR3L40CDDTE25 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR3L40CDDTE25
Discrete Semiconductor Products - Diodes - Rectifiers RBR3L40CDDTE25
DIODE SCHOTTKY 40V 3A PMDS

DIODE SCHOTTKY 40V 3A PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1367243-RBR3L40CDDTE25 280-RBR3L40CDDTE25 846-RBR3L40CDDTE25CT-ND RBR3L40CDDTE25 22AC3152 RBR3L40CDDTE25
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 40V 3A Diode and Rectifier Single Diodes Single Diodes Schottky Rectifier, Auto, 40V, Sod106; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC, SMA SOD-106; SOD-106
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.5500 volts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data