ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RBR2MM40BTR

Description
ROHM RBR2MM40BTR
Request a Quote Datasheet
Description
ROHM RBR2MM40BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2523143P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2523143P
Schottky Diodes & Rectifiers 2523143P
ROHM RBR2MM40BTR

ROHM RBR2MM40BTR

Supplier's Site
Schottky Diodes & Rectifiers - 2523143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2523143
Schottky Diodes & Rectifiers 2523143
ROHM RBR2MM40BTR

ROHM RBR2MM40BTR

Supplier's Site
Schottky Diodes & Rectifiers - 2523142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2523142
Schottky Diodes & Rectifiers 2523142
ROHM RBR2MM40BTR

ROHM RBR2MM40BTR

Supplier's Site
 - RBR2MM40BTR - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Diode Low V F , 40V, 2A, SOD-123FL

Schottky Barrier Diode Low V F , 40V, 2A, SOD-123FL

Supplier's Site Datasheet
Schottky 40V 2A Diode and Rectifier - 280-RBR2MM40BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RBR2MM40BTR
Schottky 40V 2A Diode and Rectifier 280-RBR2MM40BTR
DIODE SCHOTTKY 40V 2A PMDU Product overview: RBR2MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM40BTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDU Product overview: RBR2MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2MM40BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RBR2MM40BTR - 891281-RBR2MM40BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2MM40BTR
891281-RBR2MM40BTR
Diodes, Rectifiers - Single - RBR2MM40BTR 891281-RBR2MM40BTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891281-RBR2MM40BTR Features: Diode Schottky 40 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: RBR2MM40 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBR2MM40BCT, RBR2MM40BDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891281-RBR2MM40BTR
Features: Diode Schottky 40 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RBR2MM40
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBR2MM40BCT, RBR2MM40BDKR

Buy Now Datasheet
Single Diodes - RBR2MM40BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM40BTR-ND
Single Diodes RBR2MM40BTR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM40BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM40BCT-ND
Single Diodes RBR2MM40BCT-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RBR2MM40BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR2MM40BDKR-ND
Single Diodes RBR2MM40BDKR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR2MM40BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR2MM40BTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR2MM40BTR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR2MM40BTR
Schottky Diodes & Rectifiers RBR2MM40BTR
Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 2A-IO Single

Schottky Diodes & Rectifiers Diode, Rectifier FRD 40V-VR 2A-IO Single

Buy Now Datasheet
Single Diodes - RBR2MM40BTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR2MM40BTR
Single Diodes RBR2MM40BTR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 2523143P RBR2MM40BTR 280-RBR2MM40BTR 891281-RBR2MM40BTR RBR2MM40BTR-ND RBR2MM40BTR RBR2MM40BTR RBR2MM40BTR
Product Name Schottky Diodes & Rectifiers Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - RBR2MM40BTR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package SOD SOD-123; SOD-123FL Tape & Reel (TR) PMDU SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data