RailClamp Low-Capacitance TVS Array
RailClamp Low-Capacitance TVS Array
RailClamp Low-Capacitance TVS Array
Trans Voltage Suppressor Diode, 100W, 5.5V V(RWM), Unidirectional, 2 Element, Silicon, 1.60 X 1.60 MM, 0.60 MM HEIGHT, ROHS COMPLIANT, PLASTIC, CASE SLP1616P6, 6 PIN Product overview: RCLAMP1654P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 100W, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1654P.TCT can be used for catalog matching and distributor lookup.
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5.5VWM 30VC SLP1616P6
TVS DIODE 5.5VWM 30VC SLP1616P6
Transient Voltage Suppressor, TVS, RailClamp Series, 5.5 V, SLP1616P6, 6, 6.5 V
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 6910663 | 6910663P | 144-RCLAMP1654P.TCT | RCLAMP1654P.TCTCT-ND | RCLAMP1654P.TCT | RCLAMP1654P.TCT | RCLAMP1654P.TCT | 77M8295 |
| Product Name | TVS Diodes | TVS Diodes | 100W 5.5V TVS Protection Diode | TVS Diodes | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Railclamp Series, 5.5 V, Slp1616P6, 6, 6.5 V Semtech |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Slp ep | SLP EP | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | SLP1616P6 (1.6x1.6) | |||
| Pin Count | 6 | 6 | ||||||
| Configuration | Single | Single |