Micro Commercial Components Corp. Diodes, Rectifiers - Single - RB551V-30-TP RB551V-30-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1091450-RB551V-30-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1091450-RB551V-30-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB551V-30-TP - 1091450-RB551V-30-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB551V-30-TP
1091450-RB551V-30-TP
Diodes, Rectifiers - Single - RB551V-30-TP 1091450-RB551V-30-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1091450-RB551V-30-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1091450-RB551V-30-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-RB551V-30-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-RB551V-30-TP
Schottky 20V 500MA Diode and Rectifier 280-RB551V-30-TP
DIODE SCHOTTKY 20V 500MA SOD323 Product overview: RB551V-30-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD323 Product overview: RB551V-30-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB551V-30-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - RB551V-30-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-30-TPMSTR-ND
Single Diodes RB551V-30-TPMSTR-ND
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - RB551V-30-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-30-TPMSCT-ND
Single Diodes RB551V-30-TPMSCT-ND
Diode Schottky 20V 500mA Surface Mount SOD-323

Diode Schottky 20V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - RB551V-30-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB551V-30-TP
Single Diodes RB551V-30-TP
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB551V-30-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB551V-30-TP
Discrete Semiconductor Products - Diodes - Rectifiers RB551V-30-TP
DIODE SCHOTTKY 20V 500MA SOD323

DIODE SCHOTTKY 20V 500MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB551V-30-TP
Schottky Diodes & Rectifiers RB551V-30-TP
Schottky Diodes & Rectifiers 30V 2A

Schottky Diodes & Rectifiers 30V 2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1091450-RB551V-30-TP 280-RB551V-30-TP RB551V-30-TPMSDKR-ND RB551V-30-TP RB551V-30-TP RB551V-30-TP
Product Name Diodes, Rectifiers - Single - RB551V-30-TP Schottky 20V 500MA Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data