Diode Standard 400V 1A Surface Mount PMDS
Manufacturer: Rohm Semiconductor
Win Source Part Number: 097842-RF071L4STE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 700mA
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Family Name: RF071L4S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RF071L4STFTE25; CURA104-G; EGF1G; GS1GWT/R7;
Introduction Date: February 11, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500
DIODE GEN PURP 400V 1A PMDS Product overview: RF071L4STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF071L4STE25 can be used for catalog matching and distributor lookup.
Fast Recovery Diode,400V,1A,PMDS
Rectifiers DIODE SWITCHING 400V 1A 2PIN
DIODE GEN PURP 400V 1A PMDS
DIODE GEN PURP 400V 1A PMDS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | RF071L4STE25TR-ND | 097842-RF071L4STE25 | 280-RF071L4STE25 | 1681542 | RF071L4STE25 | RF071L4STE25 | RF071L4STE25 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RF071L4STE25 | 400V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |