Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Trans Voltage Suppressor Diode Product overview: RCLAMP1255P.TGT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1255P.TGT can be used for catalog matching and distributor lookup.
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP2018P6
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP2018P6
12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP2018P6
TVS DIODE 4VWM 12.5VC SLP2018P6
TVS DIODE 4VWM 12.5VC SLP2018P6
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP1255P.TGT | 144-RCLAMP1255P.TGT | RCLAMP1255P.TGTDKR-ND | RCLAMP1255P.TGT | RCLAMP1255P.TGT |
| Product Name | TVS | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | 6-UFDFN Exposed Pad | SLP2018P6 | 6-UFDFN Exposed Pad | ||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts |