Manufacturer: Rohm Semiconductor
Win Source Part Number: 027382-RF081M2STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 950mV @ 800mA
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 150°C (Max)
Family Name: RF081M2S
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RF081MM2STF; RF081MM2STFTR; RF081M2STFTR; MA22F200G;
Introduction Date: February 28, 2008
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Standard 200V 800mA Surface Mount PMDU
DIODE GEN PURP 200V 800MA PMDU Product overview: RF081M2STR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF081M2STR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 800MA PMDU
DIODE GEN PURP 200V 800MA PMDU
810mV@800mA 14ns Single 800mA 200V SOD-123 Fast recovery/high efficiency diode ROHS
Rectifiers DIODE FAST RECOVERY 200V.8A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 027382-RF081M2STR | RF081M2STR-ND | 280-RF081M2STR | RF081M2STR | RF081M2STR | RF081M2STR | RF081M2STR |
| Product Name | Diodes, Rectifiers - Single - RF081M2STR | Single Diodes | 200V 800MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Fast recovery/high efficiency diode | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.8100 volts | |||
| VR | 200 volts | 200 volts | 200 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 25 ns | 14 ns |