TVS DIODE 5VWM 18VC SLP1616P6
TVS DIODE 5VWM 18VC SLP1616P6
TVS DIODE 5VWM 18VC SLP1616P6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RAILCLAMP 4-LINE 5V 3PF ESD SLP1
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 600-RCLAMP0504PBTCTTR-ND | RCLAMP0504PBTCT | RCLAMP0504PBTCT |
| Product Name | TVS Diodes | TVS | TVS Diodes |
| Configuration | Single | ||
| Package | 6-UFDFN Exposed Pad | ||
| Peak Pulse Power | 150 watts | ||
| VC | 18 volts |