Manufacturer: Rohm Semiconductor
Win Source Part Number: 806217-RF501BM2STL
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: TO-252
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 5A
Current - Reverse Leakage at Vr: 1μA at 200V
DIODE GEN PURP 200V 5A TO252 Product overview: RF501BM2STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF501BM2STL can be used for catalog matching and distributor lookup.
Diode Standard 200V 5A Surface Mount TO-252
Diode Standard 200V 5A Surface Mount TO-252
Rectifiers 200V Vrm 5A Io Std Fast Rec Diode
DIODE GEN PURP 200V 5A TO252
DIODE GEN PURP 200V 5A TO252
RECTIFIER, 200V, 5A, TO-252 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 806217-RF501BM2STL | 280-RF501BM2STL | RF501BM2STLCT-ND | RF501BM2STL | RF501BM2STL | RF501BM2STL | 33AK7033 |
| Product Name | Diodes, Rectifiers - Single - RF501BM2STL | 200V 5A TO252 Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, 200V, 5A, To-252 Rohs Compliant Rohm |
| Diode Type | Standard | ||||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||||
| VR | 200 volts | 200 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| trr | 25 ns |