Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 300V 20A LPDS Product overview: RF2001NS3DTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001NS3DTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 182688-RF2001NS3DTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LPDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Rectifiers DIODE FAST REC 350V 20.0A D2PAK
DIODE ARRAY GP 300V 20A LPDS
DIODE ARRAY GP 300V 20A LPDS
RECTIFIER, DUAL, 20A, 350V, TO-263S; Repetitive Reverse Voltage Vrrm Max:350V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 846-RF2001NS3DTLTR-ND | 286-RF2001NS3DTL | 182688-RF2001NS3DTL | RF2001NS3DTL | RF2001NS3DTL | RF2001NS3DTL | 81AC5278 |
| Product Name | Diode Arrays | 300V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - RF2001NS3DTL | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 20A, 350V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | LPDS | TO-263-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard |