ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RFN2L4STE25 RFN2L4STE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 106506-RFN2L4STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 106506-RFN2L4STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RFN2L4STE25 - 106506-RFN2L4STE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RFN2L4STE25
106506-RFN2L4STE25
Diodes, Rectifiers - Single - RFN2L4STE25 106506-RFN2L4STE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 106506-RFN2L4STE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 106506-RFN2L4STE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
400V 1.5A Diode and Rectifier - 280-RFN2L4STE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-RFN2L4STE25
400V 1.5A Diode and Rectifier 280-RFN2L4STE25
DIODE GEN PURP 400V 1.5A PMDS Product overview: RFN2L4STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN2L4STE25 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A PMDS Product overview: RFN2L4STE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RFN2L4STE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RFN2L4STE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RFN2L4STE25
Discrete Semiconductor Products - Diodes - Rectifiers RFN2L4STE25
DIODE GEN PURP 400V 1.5A PMDS

DIODE GEN PURP 400V 1.5A PMDS

Supplier's Site
Single Diodes - RFN2L4STE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RFN2L4STE25
Single Diodes RFN2L4STE25
DIODE GEN PURP 400V 1.5A PMDS

DIODE GEN PURP 400V 1.5A PMDS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 106506-RFN2L4STE25 280-RFN2L4STE25 RFN2L4STE25 RFN2L4STE25
Product Name Diodes, Rectifiers - Single - RFN2L4STE25 400V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Declining
Package PMDS Tape & Reel (TR) SMA; DO-214AC, SMA
VF 1.2 volts 1.2 volts 1.2 volts
trr 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
General-purpose Schottky diode - 1PS79SB70,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
7 suppliers
4V 110MA Diode and Rectifier - 284-BAT1502LSE6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers