Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027415-RHRD660S9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 6A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: RHRD660S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RHRD660S9A_F085; DSEP6-06ASSN; DE5L60U;
Introduction Date: January 14, 2002
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
6A 600V Hyperfast Diode, TO-252, Surface Mount Product overview: RHRD660S9A from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 600V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 6A, 600V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRD660S9A can be used for catalog matching and distributor lookup.
Diode Standard 600V 6A Surface Mount TO-252AA
DIODE GEN PURP 600V 6A TO252AA
DIODE GEN PURP 600V 6A TO252AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 027415-RHRD660S9A | 280-RHRD660S9A | RHRD660S9ATR-ND | RHRD660S9A | RHRD660S9A |
| Product Name | Diodes, Rectifiers - Single - RHRD660S9A | SMD 6A 600V TO-252 Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.1 volts | 2.1 volts | 2.1 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.1000 mA | 0.1000 mA | |||
| trr | 35 ns |