Semtech Corp. TVS RCLAMP0582N.TCT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - RCLAMP0582N.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
125W 6.5V TVS Protection Diode - 144-RCLAMP0582N.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125W 6.5V TVS Protection Diode
144-RCLAMP0582N.TCT
125W 6.5V TVS Protection Diode 144-RCLAMP0582N.TCT
TVS Diode, 125W, 6.5V, Unidirectional, Silicon Product overview: RCLAMP0582N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 125W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 125W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0582N.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 125W, 6.5V, Unidirectional, Silicon Product overview: RCLAMP0582N.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 125W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 125W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0582N.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RCLAMP0582N.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)

25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)

Buy Now Datasheet
TVS Diodes - RCLAMP0582N.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)

25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)

Buy Now Datasheet
TVS Diodes - RCLAMP0582N.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)

25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1210N6 (1.2x1.0)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP0582N.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP0582N.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP0582N.TCT
TVS DIODE 6.5VWM 25VC SLP1210N6

TVS DIODE 6.5VWM 25VC SLP1210N6

Supplier's Site
Tvs Array, 125W, 6.5V, Unidirectional, Slp1210N6; Diode Case Style Semtech - 84X9406 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 125W, 6.5V, Unidirectional, Slp1210N6; Diode Case Style Semtech
84X9406
Tvs Array, 125W, 6.5V, Unidirectional, Slp1210N6; Diode Case Style Semtech 84X9406
TVS ARRAY, 125W, 6.5V, UNIDIRECTIONAL, SLP1210N6; Diode Case Style:SLP1210N6; No. of Pins:6Pins; Product Range:RailClamp Series; Clamping Voltage Max:25V; Maximum Breakdown Voltage:12V; Minimum Breakdown Voltage:7V RoHS Compliant: Yes

TVS ARRAY, 125W, 6.5V, UNIDIRECTIONAL, SLP1210N6; Diode Case Style:SLP1210N6; No. of Pins:6Pins; Product Range:RailClamp Series; Clamping Voltage Max:25V; Maximum Breakdown Voltage:12V; Minimum Breakdown Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Array, 125W, 6.5V, Unidirectional, Slp1210N6; Diode Case Style Semtech - 27W7594 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Array, 125W, 6.5V, Unidirectional, Slp1210N6; Diode Case Style Semtech
27W7594
Tvs Array, 125W, 6.5V, Unidirectional, Slp1210N6; Diode Case Style Semtech 27W7594
TVS ARRAY, 125W, 6.5V, UNIDIRECTIONAL, SLP1210N6; Diode Case Style:SLP1210N6; No. of Pins:6Pins; Product Range:RailClamp Series; Clamping Voltage Max:25V; Maximum Breakdown Voltage:12V; Minimum Breakdown Voltage:7V RoHS Compliant: Yes

TVS ARRAY, 125W, 6.5V, UNIDIRECTIONAL, SLP1210N6; Diode Case Style:SLP1210N6; No. of Pins:6Pins; Product Range:RailClamp Series; Clamping Voltage Max:25V; Maximum Breakdown Voltage:12V; Minimum Breakdown Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
RCLAMP0582N.TCT
TVS Diodes / ESD Suppressors RCLAMP0582N.TCT
TVS Diodes / ESD Suppressors RCLAMP0582N LOW CAP SLP

TVS Diodes / ESD Suppressors RCLAMP0582N LOW CAP SLP

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - RCLAMP0582N.TCT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RCLAMP0582N.TCT
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) RCLAMP0582N.TCT
25V 125W 7V 6.5V SLP1210-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

25V 125W 7V 6.5V SLP1210-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS DIODE 6.5VWM 25VC SLP1210N6

TVS DIODE 6.5VWM 25VC SLP1210N6

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP0582N.TCT 144-RCLAMP0582N.TCT RCLAMP0582N.TCTTR-ND RCLAMP0582N.TCT 84X9406 RCLAMP0582N.TCT RCLAMP0582N.TCT RCLAMP0582N.TCT
Product Name TVS 125W 6.5V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Array, 125W, 6.5V, Unidirectional, Slp1210N6; Diode Case Style Semtech TVS Diodes / ESD Suppressors TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package 6-UFDFN SLP1210N6 (1.2x1.0) SLP1210N6 SLP1210N6-6 6-UFDFN
Peak Pulse Power 125 watts 125 watts 125 watts 125 watts
Unlock Full Specs
to access all available technical data