8A 600V Hyperfast Rectifier Diode TO-220AC Product overview: RHRP860 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RHRP860 can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-220-2L
8A, 600V Hyperfast Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 083997-RHRP860
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800
DIODE GEN PURP 600V 8A TO220-2L
DIODE GEN PURP 600V 8A TO220-2L
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-RHRP860 | RHRP860-ND | RHRP860 | 083997-RHRP860 | RHRP860 | RHRP860 |
| Product Name | 8A 600V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RHRP860 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Rail/Tube | TO-220; TO-220-2 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 8 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard |