Win Source Part Number: 1366880-RF2001NS2DTL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB
Base Product Number: RF2001
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 930 mV @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Diode Array 1 Pair Common Cathode Standard 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 20A TO263AB Product overview: RF2001NS2DTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RF2001NS2DTL can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 20A, 200V, TO-263S; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Single
Rectifiers 200V Vrm 20A Io TO263S D2PAK
DIODE ARRAY GP 200V 20A D2PAK
DIODE ARRAY GP 200V 20A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1366880-RF2001NS2DTL | RF2001NS2DTLTR-ND | 286-RF2001NS2DTL | 78AC6441 | RF2001NS2DTL | RF2001NS2DTL | RF2001NS2DTL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | 200V 20A Diode and Rectifier | Rectifier, Single, 20A, 200V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.9300 volts | 0.9300 volts | 0.9300 volts | 0.9300 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) | ||||
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape & Reel (TR) | TO-263S-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |