Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Bi-Directional 5.5V (Max) 20V 0201
TVS DIODE 5.5VWM 20V SGP0603P2X3
TVS DIODE 5.5VWM 20V SGP0603P2X3
Trans Voltage Suppressor Diode, Product overview: RCLAMP0561Z.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0561Z.TFT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 802377-RCLAMP0561Z.T
Part Status: Active
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
Circuit Protection - TVS
| Richardson RFPD | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | RCLAMP0561Z.TFT | RCLAMP0561Z.TFT | 600-RCLAMP0561Z.TFTDKR-ND | 144-RCLAMP0561Z.TFT | 802377-RCLAMP0561Z.TFT | RCLAMP0561Z.TFT | RCLAMP0561Z.TFT |
| Product Name | TVS | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - RCLAMP0561Z.TFT | Circuit Protection - TVS | TVS Diodes | |
| Life Cycle Stage | Active | ||||||
| Package | SGP0603P2X | 0201 (0603 Metric) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 50 watts |