Semtech Corp. TVS Diodes RCLAMP1851ZATFT

Description
7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Request a Quote Datasheet
Description
7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - RCLAMP1851ZATFTTR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - RCLAMP1851ZATFTDKR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
TVS Diodes - RCLAMP1851ZATFTCT-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

7.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F

Buy Now Datasheet
18V 7.5V TVS Protection Diode - 144-RCLAMP1851ZATFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 7.5V TVS Protection Diode
144-RCLAMP1851ZATFT
18V 7.5V TVS Protection Diode 144-RCLAMP1851ZATFT
TVS DIODE 18V 7.5V SLP0603P2X3F Product overview: RCLAMP1851ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1851ZATFT can be used for catalog matching and distributor lookup.

TVS DIODE 18V 7.5V SLP0603P2X3F Product overview: RCLAMP1851ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1851ZATFT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - RCLAMP1851ZATFT - 1242097-RCLAMP1851ZATFT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RCLAMP1851ZATFT
1242097-RCLAMP1851ZATFT
TVS - TVS - Diodes - RCLAMP1851ZATFT 1242097-RCLAMP1851ZATFT
Manufacturer: Semtech Corporation Win Source Part Number: 1242097-RCLAMP1851ZA TFT Manufacturer Homepage: www.semtech.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1242097-RCLAMP1851ZATFT
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
TVS - RCLAMP1851ZATFT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RCLAMP1851ZATFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RCLAMP1851ZATFT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RCLAMP1851ZATFT
TVS DIODE 18V 7.5V SLP0603P2X3F

TVS DIODE 18V 7.5V SLP0603P2X3F

Supplier's Site
TVS DIODE 18V 7.5V SLP0603P2X3F

TVS DIODE 18V 7.5V SLP0603P2X3F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number RCLAMP1851ZATFTTR-ND 144-RCLAMP1851ZATFT 1242097-RCLAMP1851ZATFT RCLAMP1851ZATFT RCLAMP1851ZATFT RCLAMP1851ZATFT
Product Name TVS Diodes 18V 7.5V TVS Protection Diode TVS - TVS - Diodes - RCLAMP1851ZATFT TVS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package 0201 (0603 Metric) Tape & Reel (TR) SLP0603P2X3F 0201 (0603 Metric)
VC 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data