60A, 600V, Hyperfast Dual Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062524-RHRG3060CC
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
600V 30A Hyperfast Dual Diode, Common Cathode, TO-247 Product overview: RHRG3060CC from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RHRG3060CC can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 30A TO247-3
DIODE ARRAY GP 600V 30A TO247
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | RHRG3060CC | 062524-RHRG3060CC | RHRG3060CC-ND | 286-RHRG3060CC | RHRG3060CC | RHRG3060CC |
| Product Name | Diodes, Rectifiers - Arrays - RHRG3060CC | Diode Arrays | Dual 600V 30A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard | |||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 2.1 volts | 2.1 volts | 2.1 volts | |||
| VR | 600 volts | 600 volts |