30V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
30V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
30V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
The RailClamp family is a series of ultra low capacitance Transient Voltage Suppressors (TVS) designed to protect high speed data interfaces.
TVS DIODE 15VWM 30VC SLP1006P2 Product overview: RCLAMP1521P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP1521P.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Bi-Directional 15V (Max) 30V 0402 T/R
TVS DIODE 15VWM 30VC SLP1006P2
TVS DIODE 15VWM 30VC SLP1006P2
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP1521P.TCTDKR-ND | RCLAMP1521P.TCT | 144-RCLAMP1521P.TCT | RCLAMP1521P.TCT | RCLAMP1521P.TCT | RCLAMP1521P.TCT |
| Product Name | TVS Diodes | TVS | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | SLP1006P | 0402 (1006 Metric) | SLP1006P2 | |
| Peak Pulse Power | 120 watts | 120 watts | 120 watts | 120 watts | ||
| VC | 30 volts | 30 volts | 30 volts | |||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |