Manufacturer: Rohm Semiconductor
Win Source Part Number: 027161-RB550VA-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 1A
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 1A Surface Mount TUMD2
DIODE SCHOTTKY 30V 1A TUMD2 Product overview: RB550VA-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB550VA-30TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1A TUMD2
DIODE SCHOTTKY 30V 1A TUMD2
Schottky Diodes & Rectifiers SCHOTTKY 30V 1A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 027161-RB550VA-30TR | RB550VA-30TR-ND | 280-RB550VA-30TR | RB550VA-30TR | RB550VA-30TR | RB550VA-30TR |
| Product Name | Diodes, Rectifiers - Single - RB550VA-30TR | Single Diodes | Schottky 30V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Declining; Not For New Designs | Active |