20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
20V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, 80W, 5V V(RWM), Bidirectional, Silicon Product overview: RCLAMP0531TQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 80W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 80W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP0531TQTCT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1091634-RCLAMP0531TQ
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.85pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SLP1006P2T
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 80W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5VWM 20VC SLP1006P2T
TVS Diodes / ESD Suppressors LOW CAP AND ESD CLAMP 1 LINE
TVS DIODE 5VWM 20VC SLP1006P2T
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP0531TQTCTDKR-ND | RCLAMP0531TQTCT | 144-RCLAMP0531TQTCT | 1091634-RCLAMP0531TQTCT | RCLAMP0531TQTCT | RCLAMP0531TQTCT | RCLAMP0531TQTCT |
| Product Name | TVS Diodes | TVS | 80W 5V TVS Protection Diode | TVS - TVS - Diodes - RCLAMP0531TQTCT | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | 0402 (1006 Metric) | SLP1006P2T | 0402 (1006 Metric) | SLP1006P2T-2 | SLP1006P2T | ||
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | ||||
| VC | 20 volts | 20 volts | 20 volts | 20 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |