Manufacturer: Rohm Semiconductor
Win Source Part Number: 107269-RN242CST2RA
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 1.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMN2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
RF DIODE PIN 30V VMN2 Product overview: RN242CST2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN242CST2RA can be used for catalog matching and distributor lookup.
RF DIODE PIN 30V VMN2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 107269-RN242CST2RA | 284-RN242CST2RA | 846-RN242CST2RATR-ND | RN242CST2RA | RN242CST2RA |
| Product Name | RF Diodes - RN242CST2RA | 30V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | |||
| Diode Type | PIN - Single | PIN | PIN | ||
| Life Cycle Stage | Active | Declining; Not For New Designs | |||
| Package | VMN2 | Tape & Reel (TR) | 2-SMD, Flat Leads | VMN2 (SOD-923) | 2-SMD, Flat Lead |