ROHM Semiconductor USA, LLC RF Diodes RN731VTE-17

Description
RF Diode PIN - Single 50V 50mA 100mW UMD2
Request a Quote Datasheet
Description
RF Diode PIN - Single 50V 50mA 100mW UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - RN731VTE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 50mA 100mW UMD2

RF Diode PIN - Single 50V 50mA 100mW UMD2

Buy Now Datasheet
RF Diodes - RN731VTE-17CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 50mA 100mW UMD2

RF Diode PIN - Single 50V 50mA 100mW UMD2

Buy Now Datasheet
RF Diodes - RN731VTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 50V 50mA 100mW UMD2

RF Diode PIN - Single 50V 50mA 100mW UMD2

Buy Now Datasheet
PIN Diodes - 7002612P - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
7002612P
PIN Diodes 7002612P
PIN Diode Attenuator VHF/UHF 50V UMD2

PIN Diode Attenuator VHF/UHF 50V UMD2

Supplier's Site
PIN Diodes - 7002612 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
7002612
PIN Diodes 7002612
PIN Diode Attenuator VHF/UHF 50V UMD2

PIN Diode Attenuator VHF/UHF 50V UMD2

Supplier's Site
PIN Diodes - 2159908 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2159908
PIN Diodes 2159908
PIN Diode

PIN Diode

Supplier's Site
PIN Diodes - 2159908P - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2159908P
PIN Diodes 2159908P
PIN Diode

PIN Diode

Supplier's Site
PIN Diodes - 2159907 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2159907
PIN Diodes 2159907
PIN Diode

PIN Diode

Supplier's Site
PIN Diodes - 1690458 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
1690458
PIN Diodes 1690458
PIN Diode Attenuator VHF/UHF 50V UMD2

PIN Diode Attenuator VHF/UHF 50V UMD2

Supplier's Site
RF Diodes - RN731VTE-17 - 027456-RN731VTE-17 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - RN731VTE-17
027456-RN731VTE-17
RF Diodes - RN731VTE-17 027456-RN731VTE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 027456-RN731VTE-17 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.4pF @ 35V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 100mW Resistance @ If, F: 7 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: UMD2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027456-RN731VTE-17
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 35V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 100mW
Resistance @ If, F: 7 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: UMD2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
50V 100MW Diode and Rectifier - 284-RN731VTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 100MW Diode and Rectifier
284-RN731VTE-17
50V 100MW Diode and Rectifier 284-RN731VTE-17
RF DIODE PIN 50V 100MW UMD2 Product overview: RN731VTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN731VTE-17 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 100MW UMD2 Product overview: RN731VTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RN731VTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - RN731VTE-17 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
RN731VTE-17
Diodes >> Diodes - General Purpose RN731VTE-17
Single 50mA 50V 1V@50mA SOD-323F Diodes - General Purpose ROHS

Single 50mA 50V 1V@50mA SOD-323F Diodes - General Purpose ROHS

Supplier's Site Datasheet
RF Diodes RN731VTE-17
RF DIODE PIN 50V 100MW UMD2

RF DIODE PIN 50V 100MW UMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - RN731VTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
RN731VTE-17
Discrete Semiconductor Products - Diodes - RF Diodes RN731VTE-17
RF DIODE PIN 50V 100MW UMD2

RF DIODE PIN 50V 100MW UMD2

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes PIN Diodes PIN Diodes PIN Diodes RF Diodes Rectifiers General Purpose Diodes RF Diodes RF Diodes
Product Number RN731VTE-17DKR-ND 7002612P 7002612 2159908 027456-RN731VTE-17 284-RN731VTE-17 RN731VTE-17 RN731VTE-17 RN731VTE-17
Product Name RF Diodes PIN Diodes PIN Diodes PIN Diodes RF Diodes - RN731VTE-17 50V 100MW Diode and Rectifier Diodes >> Diodes - General Purpose RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single PIN
Package SOD-323; SC-90, SOD-323F SOD-323; SOD-323 Umd SOD-323; Sod-323fl UMD2 Tape & Reel (TR) SOD-323 SOD-323; SC-90, SOD-323F UMD2
VR 50 volts 50 volts
CT 0.4000 pF 0.4000 pF 0.4000 pF
Unlock Full Specs
to access all available technical data