30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
30V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1616P6 (1.6x1.6)
TVS Diode, 100W, 5.5V VRWM, Unidirectional, 2-Element, 0.95pF Product overview: RCLAMP3654P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5.5V, 0.95pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5.5V, 0.95pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RCLAMP3654P.TCT can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, RailClamp Series, 5.5 V, SLP1616P6, 6, 6.5 V
TVS DIODE 5.5VWM 30VC SLP1616P6
TVS DIODE 5.5VWM 30VC SLP1616P6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | RCLAMP3654P.TCT-ND | 144-RCLAMP3654P.TCT | 88M1971 | RCLAMP3654P.TCT | RCLAMP3654P.TCT |
| Product Name | TVS Diodes | 100W 5.5V 0.95pF TVS Protection Diode | Transient Voltage Suppressor, Tvs, Railclamp Series, 5.5 V, Slp1616P6, 6, 6.5 V Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | 6-UFDFN Exposed Pad | Tape and Reel | SLP1616P6 (1.6x1.6) | 6-UFDFN Exposed Pad | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | |
| VC | 30 volts | 30 volts | 30 volts |