ROHM RF05VYM1SFHTR Diode
ROHM RF05VYM1SFHTR Diode
ROHM RF05VYM1SFHTR Diode
Win Source Part Number: 1366907-RF05VYM1SFHT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
Base Product Number: RF05VYM1
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Diode Standard 100V 500mA Surface Mount TUMD2M
Diode Standard 100V 500mA Surface Mount TUMD2M
Diode Standard 100V 500mA Surface Mount TUMD2M
DIODE GEN PURP 100V 500MA TUMD2M Product overview: RF05VYM1SFHTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF05VYM1SFHTR can be used for catalog matching and distributor lookup.
RECTIFIER, AEC-Q101, 0.5A, 100V, SOD-323; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):500mA; Diode Configuration:Single
DIODE GEN PURP 100V 500MA TUMD2M
Rectifiers Fast Recvry 100V Vr SOD-323HE 0.5A Io
DIODE GEN PURP 100V 500MA TUMD2M
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 2159898 | 2159898P | 1366907-RF05VYM1SFHTR | RF05VYM1SFHCT-ND | 280-RF05VYM1SFHTR | 92Y3901 | RF05VYM1SFHTR | RF05VYM1SFHTR | RF05VYM1SFHTR |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 100V 500MA Diode and Rectifier | Rectifier, Aec-Q101, 0.5A, 100V, Sod-323; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tumd2m | TUMD2M | Tape & Reel (TR) | 2-SMD, Flat Lead | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||||
| VR | 100 volts | 100 volts | |||||||
| IR | 0.0100 mA | 0.0100 mA |