ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RBR5LAM40ATFTR

Description
Low VF, 40V, 5A Schottky Diode
Request a Quote Datasheet
Description
Low VF, 40V, 5A Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2159894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159894P
Schottky Diodes & Rectifiers 2159894P
Low VF, 40V, 5A Schottky Diode

Low VF, 40V, 5A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159894
Schottky Diodes & Rectifiers 2159894
Low VF, 40V, 5A Schottky Diode

Low VF, 40V, 5A Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159893
Schottky Diodes & Rectifiers 2159893
Low VF, 40V, 5A Schottky Diode

Low VF, 40V, 5A Schottky Diode

Supplier's Site
Schottky 40V 5A Diode and Rectifier - 280-RBR5LAM40ATFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-RBR5LAM40ATFTR
Schottky 40V 5A Diode and Rectifier 280-RBR5LAM40ATFTR
DIODE SCHOTTKY 40V 5A PMDTM Product overview: RBR5LAM40ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR5LAM40ATFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A PMDTM Product overview: RBR5LAM40ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR5LAM40ATFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RBR5LAM40ATFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR5LAM40ATFDKR-ND
Single Diodes RBR5LAM40ATFDKR-ND
Diode Schottky 40V 5A Surface Mount PMDTM

Diode Schottky 40V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR5LAM40ATFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR5LAM40ATFCT-ND
Single Diodes RBR5LAM40ATFCT-ND
Diode Schottky 40V 5A Surface Mount PMDTM

Diode Schottky 40V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR5LAM40ATFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR5LAM40ATFTR-ND
Single Diodes RBR5LAM40ATFTR-ND
Diode Schottky 40V 5A Surface Mount PMDTM

Diode Schottky 40V 5A Surface Mount PMDTM

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR5LAM40ATFTR
Schottky Diodes & Rectifiers RBR5LAM40ATFTR
Schottky Diodes & Rectifiers 40V VR 5A 0.53V VF PMDTM; SOD-128

Schottky Diodes & Rectifiers 40V VR 5A 0.53V VF PMDTM; SOD-128

Buy Now Datasheet
Single Diodes - RBR5LAM40ATFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBR5LAM40ATFTR
Single Diodes RBR5LAM40ATFTR
DIODE SCHOTTKY 40V 5A PMDTM

DIODE SCHOTTKY 40V 5A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR5LAM40ATFTR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR5LAM40ATFTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR5LAM40ATFTR
DIODE SCHOTTKY 40V 5A PMDTM

DIODE SCHOTTKY 40V 5A PMDTM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2159894P 2159894 280-RBR5LAM40ATFTR RBR5LAM40ATFDKR-ND RBR5LAM40ATFTR RBR5LAM40ATFTR RBR5LAM40ATFTR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 40V 5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-128 Sod-128 Tape & Reel (TR) SOD-128-2 SOD-128
Unlock Full Specs
to access all available technical data