ROHM Semiconductor USA, LLC Schottky 20V 3A Diode and Rectifier RBS3MM40BTR

Description
DIODE SCHOTTKY 20V 3A PMDU Product overview: RBS3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS3MM40BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 3A PMDU Product overview: RBS3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS3MM40BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 3A Diode and Rectifier - 280-RBS3MM40BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-RBS3MM40BTR
Schottky 20V 3A Diode and Rectifier 280-RBS3MM40BTR
DIODE SCHOTTKY 20V 3A PMDU Product overview: RBS3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS3MM40BTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A PMDU Product overview: RBS3MM40BTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBS3MM40BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RBS3MM40BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RBS3MM40BCT-ND
Single Diodes 846-RBS3MM40BCT-ND
Diode Schottky 20V 3A Surface Mount PMDU

Diode Schottky 20V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - 846-RBS3MM40BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RBS3MM40BTR-ND
Single Diodes 846-RBS3MM40BTR-ND
Diode Schottky 20V 3A Surface Mount PMDU

Diode Schottky 20V 3A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - 846-RBS3MM40BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RBS3MM40BDKR-ND
Single Diodes 846-RBS3MM40BDKR-ND
Diode Schottky 20V 3A Surface Mount PMDU

Diode Schottky 20V 3A Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367133-RBS3MM40BTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367133-RBS3MM40BTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367133-RBS3MM40BTR
Win Source Part Number: 1367133-RBS3MM40BTR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: PMDU Base Product Number: RBS3MM40 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 600 µA @ 20 V Operating Temperature - Junction: 125°C

Win Source Part Number: 1367133-RBS3MM40BTR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: PMDU
Base Product Number: RBS3MM40
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 600 µA @ 20 V
Operating Temperature - Junction: 125°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBS3MM40BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBS3MM40BTR
Discrete Semiconductor Products - Diodes - Rectifiers RBS3MM40BTR
DIODE SCHOTTKY 20V 3A PMDU

DIODE SCHOTTKY 20V 3A PMDU

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RBS3MM40BTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RBS3MM40BTR
Diodes >> Schottky Barrier Diodes (SBD) RBS3MM40BTR
20V 450mV@3A 3A SOD-123F Schottky Barrier Diodes (SBD) ROHS

20V 450mV@3A 3A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site
Single Diodes - RBS3MM40BTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RBS3MM40BTR
Single Diodes RBS3MM40BTR
DIODE SCHOTTKY 20V 3A PMDU

DIODE SCHOTTKY 20V 3A PMDU

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RBS3MM40BTR 846-RBS3MM40BCT-ND 1367133-RBS3MM40BTR RBS3MM40BTR RBS3MM40BTR RBS3MM40BTR
Product Name Schottky 20V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Package Tape & Reel (TR) SOD-123F SOD-123 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data