ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB561VM-40TE-17 RB561VM-40TE-17

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802210-RB561VM-40TE- 17 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 500mA Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: UMD2 Manufacturer Package: SC-90, SOD-323F Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 500mA Current - Reverse Leakage at Vr: 300μA at 40V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 802210-RB561VM-40TE- 17 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 500mA Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: UMD2 Manufacturer Package: SC-90, SOD-323F Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 500mA Current - Reverse Leakage at Vr: 300μA at 40V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB561VM-40TE-17 - 802210-RB561VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB561VM-40TE-17
802210-RB561VM-40TE-17
Diodes, Rectifiers - Single - RB561VM-40TE-17 802210-RB561VM-40TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 802210-RB561VM-40TE- 17 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 500mA Operating Temperature - Junction: 125°C (Maximum) Supplier Device Package: UMD2 Manufacturer Package: SC-90, SOD-323F Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 560mV at 500mA Current - Reverse Leakage at Vr: 300μA at 40V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802210-RB561VM-40TE-17
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: UMD2
Manufacturer Package: SC-90, SOD-323F
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 560mV at 500mA
Current - Reverse Leakage at Vr: 300μA at 40V

Buy Now Datasheet
Single Diodes - 846-RB561VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount UMD2

Diode Schottky 40V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB561VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount UMD2

Diode Schottky 40V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB561VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount UMD2

Diode Schottky 40V 500mA Surface Mount UMD2

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-RB561VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-RB561VM-40TE-17
Schottky 40V 500MA Diode and Rectifier 280-RB561VM-40TE-17
DIODE SCHOTTKY 40V 500MA UMD2 Product overview: RB561VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB561VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA UMD2 Product overview: RB561VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB561VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB561VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB561VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB561VM-40TE-17
DIODE SCHOTTKY 40V 500MA UMD2

DIODE SCHOTTKY 40V 500MA UMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB561VM-40TE-17
Schottky Diodes & Rectifiers RB561VM-40TE-17
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet
Single Diodes - RB561VM-40TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB561VM-40TE-17
Single Diodes RB561VM-40TE-17
DIODE SCHOTTKY 40V 500MA UMD2

DIODE SCHOTTKY 40V 500MA UMD2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 802210-RB561VM-40TE-17 846-RB561VM-40TE-17DKR-ND 280-RB561VM-40TE-17 RB561VM-40TE-17 RB561VM-40TE-17 RB561VM-40TE-17
Product Name Diodes, Rectifiers - Single - RB561VM-40TE-17 Single Diodes Schottky 40V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
VF 0.5600 volts 0.5600 volts 0.5600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40-05/DG/B2235 - Acme Chip Technology Co., Limited
Specs
Package SC-59; SOT23
Life Cycle Stage Active
VF 1 volts
View Details
Diodes, Rectifiers - Single - 85EPF12 - 1134040-85EPF12 - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers