Automotive Fast Recovery Diode
Automotive Fast Recovery Diode
Automotive Fast Recovery Diode
Diode Standard 200V 3A Surface Mount PMDTM
Diode Standard 200V 3A Surface Mount PMDTM
Diode Standard 200V 3A Surface Mount PMDTM
DIODE GEN PURP 200V 3A PMDTM Product overview: RF302LAM2STFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF302LAM2STFTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931977-RF302LAM2STFT
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 3A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RF302
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RF302LAM2STFDKR, RF302LAM2STFCT
DIODE GEN PURP 200V 3A PMDTM
RECTIFIER, AEC-Q101, 3A, 200V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
Rectifiers Fast Recvry 200V Vr SOD-128 3A Io
DIODE GEN PURP 200V 3A PMDTM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 2159901 | 2159902P | RF302LAM2STFDKR-ND | 280-RF302LAM2STFTR | 931977-RF302LAM2STFTR | RF302LAM2STFTR | 58AC3698 | RF302LAM2STFTR | RF302LAM2STFTR |
| Product Name | Switching Diodes | Switching Diodes | Single Diodes | 200V 3A Diode and Rectifier | Diodes, Rectifiers - Single - RF302LAM2STFTR | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 3A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Rectifiers | Single Diodes |
| Diode Applications | Switching | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Sod-128 | SOD-128 | Tape & Reel (TR) | PMDTM | SOD-128-2 | SOD-128 | |||
| Pin Count | 2 | 2 | |||||||
| Tj | 150 C (302 F) | 150 C (302 F) |