Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
Manufacturer: Vishay
Win Source Part Number: 1092430-RMB2S-E3/80
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-269AA (MBS)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Diode Rectifier Bridge Single 200V 0.8A 4-Pin TO-269AA T/R Product overview: RMB2S-E3/80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RMB2S-E3/80 can be used for catalog matching and distributor lookup.
BRIDGE RECT 3P 200V TO269AA
BRIDGE RECT 3P 200V TO269AA
Bridge Rectifiers 0.5 Amp 200 Volt
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | RMB2S-E3/80GIDKR-ND | 1092430-RMB2S-E3/80 | 299-RMB2S-E3/80 | RMB2S-E3/80 | RMB2S-E3/80 | RMB2S-E3/80 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - RMB2S-E3/80 | 200V 0.8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | TO-269AA, 4-BESOP | TO-269AA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Three Phase |