ROHM Semiconductor USA, LLC Single Diodes RB551V-30TE-17

Description
Diode Schottky 20V 500mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB551V-30TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-30TE-17TR-ND
Single Diodes RB551V-30TE-17TR-ND
Diode Schottky 20V 500mA Surface Mount UMD2

Diode Schottky 20V 500mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB551V-30TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-30TE-17CT-ND
Single Diodes RB551V-30TE-17CT-ND
Diode Schottky 20V 500mA Surface Mount UMD2

Diode Schottky 20V 500mA Surface Mount UMD2

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-RB551V-30TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-RB551V-30TE-17
Schottky 20V 500MA Diode and Rectifier 280-RB551V-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2 Product overview: RB551V-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA UMD2 Product overview: RB551V-30TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB551V-30TE-17 - 027163-RB551V-30TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB551V-30TE-17
027163-RB551V-30TE-17
Diodes, Rectifiers - Single - RB551V-30TE-17 027163-RB551V-30TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 027163-RB551V-30TE-1 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027163-RB551V-30TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB551V-30TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB551V-30TE-17
Single Diodes RB551V-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2

DIODE SCHOTTKY 20V 500MA UMD2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB551V-30TE-17
Schottky Diodes & Rectifiers RB551V-30TE-17
Schottky Diodes & Rectifiers SCHOTTKY 30V 500MA

Schottky Diodes & Rectifiers SCHOTTKY 30V 500MA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB551V-30TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB551V-30TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB551V-30TE-17
DIODE SCHOTTKY 20V 500MA UMD2

DIODE SCHOTTKY 20V 500MA UMD2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number RB551V-30TE-17TR-ND 280-RB551V-30TE-17 027163-RB551V-30TE-17 RB551V-30TE-17 RB551V-30TE-17 RB551V-30TE-17
Product Name Single Diodes Schottky 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - RB551V-30TE-17 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data