Manufacturer: Rohm Semiconductor
Win Source Part Number: 027170-RB715ZT2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMD3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SOT-723
DIODE ARR SCHOTT 40V 30MA VMD3 Product overview: RB715ZT2L from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB715ZT2L can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 30MA VMD3
Schottky Diodes & Rectifiers SCHOTTKY 30V 30MA
DIODE ARRAY SCHOTTKY 40V VMD3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 027170-RB715ZT2L | RB715ZT2LTR-ND | 286-RB715ZT2L | RB715ZT2L | RB715ZT2L | RB715ZT2L |
| Product Name | Diodes, Rectifiers - Arrays - RB715ZT2L | Diode Arrays | 40V 30MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Removed | ||||
| VF | 0.3700 volts | 0.3700 volts | 0.3700 volts | |||
| VR | 40 volts | 40 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA |